TRACO Power North America, Inc. DC DC Converters TEN 6-4823WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1593-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1593-ND
DC DC Converters 1951-1593-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Traco Power - 70W2252 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Traco Power
70W2252
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Traco Power 70W2252
DC-DC CONV, ISO POL, 2 O/P, 6W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 6W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1593-ND 70W2252
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details