TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 6-4823N

Description
Manufacturer: Traco Power Win Source Part Number: 1335821-TEN 6-4823N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 6-4823N-ND,TEN6-4823 N Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335821-TEN 6-4823N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 6-4823N-ND,TEN6-4823 N Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335821-TEN 6-4823N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335821-TEN 6-4823N
Power Supplies - Board Mount - DC DC Converters 1335821-TEN 6-4823N
Manufacturer: Traco Power Win Source Part Number: 1335821-TEN 6-4823N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 6-4823N-ND,TEN6-4823 N Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335821-TEN 6-4823N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN 6-4823N-ND,TEN6-4823N
Base Product Number: TEN 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335821-TEN 6-4823N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1226866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 3.3 volts
View Details