TRACO Power North America, Inc. DC DC Converters TEN 6-4815WIN

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3033-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3033-ND
DC DC Converters 1951-3033-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Traco Power - 70W2249 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Traco Power
70W2249
Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Traco Power 70W2249
DC-DC CONV, ISO POL, 1 O/P, 6W, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 6W, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 24 V, 250 Ma Rohs Compliant Traco Power - 63W4251 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 24 V, 250 Ma Rohs Compliant Traco Power
63W4251
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 24 V, 250 Ma Rohs Compliant Traco Power 63W4251
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 24 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 24 V, 250 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3033-ND 70W2249 63W4251
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 24 V, 250 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details