TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 6-2422WIN

Description
Win Source Part Number: 1198953-TEN 6-2422WIN Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 6WIN (6W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): TEN 6-2422 WIN; TEN6-2422WIN; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN6-2422WIN-ND,1951 -3031,2266-TEN 6-2422WIN,TEN 6-2422WIN-ND,TEN6-24 22WIN Base Product Number: TEN 6
Request a Quote Datasheet
Description
Win Source Part Number: 1198953-TEN 6-2422WIN Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 6WIN (6W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): TEN 6-2422 WIN; TEN6-2422WIN; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN6-2422WIN-ND,1951 -3031,2266-TEN 6-2422WIN,TEN 6-2422WIN-ND,TEN6-24 22WIN Base Product Number: TEN 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1198953-TEN 6-2422WIN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1198953-TEN 6-2422WIN
Power Supplies - Board Mount - DC DC Converters 1198953-TEN 6-2422WIN
Win Source Part Number: 1198953-TEN 6-2422WIN Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 6WIN (6W) Type: Isolated Module Features: OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): TEN 6-2422 WIN; TEN6-2422WIN; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN6-2422WIN-ND,1951 -3031,2266-TEN 6-2422WIN,TEN 6-2422WIN-ND,TEN6-24 22WIN Base Product Number: TEN 6

Win Source Part Number: 1198953-TEN 6-2422WIN
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 6WIN (6W)
Type: Isolated Module
Features: OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): TEN 6-2422 WIN; TEN6-2422WIN;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TEN6-2422WIN-ND,1951-3031,2266-TEN 6-2422WIN,TEN 6-2422WIN-ND,TEN6-2422WIN
Base Product Number: TEN 6

Buy Now Datasheet
-12V 6W DC-DC Converter IC - 132-TEN 6-2422WIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 6W DC-DC Converter IC
132-TEN 6-2422WIN
-12V 6W DC-DC Converter IC 132-TEN 6-2422WIN
DC DC CONVERTER +/-12V 6W Product overview: TEN 6-2422WIN from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 6-2422WIN can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 6W Product overview: TEN 6-2422WIN from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 6-2422WIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1198953-TEN 6-2422WIN 132-TEN 6-2422WIN
Product Name Power Supplies - Board Mount - DC DC Converters -12V 6W DC-DC Converter IC
Package Type DIP; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details