TRACO Power North America, Inc. DC DC Converters TEN 6-2421WIN

Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN6-2421WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN6-2421WIN-ND
DC DC Converters TEN6-2421WIN-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Traco Power - 70W2242 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Traco Power
70W2242
Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Traco Power 70W2242
DC-DC CONV, ISO POL, 2 O/P, 6W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 6W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN6-2421WIN-ND 70W2242
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 6W, 5V, -5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details