TRACO Power North America, Inc. DC DC Converters TEN 6-2410N

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN6-2410N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN6-2410N-ND
DC DC Converters TEN6-2410N-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Traco Power - 45Y2053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Traco Power
45Y2053
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Traco Power 45Y2053
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN6-2410N-ND 45Y2053
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details