TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 6-1221N

Description
Manufacturer: Traco Power Win Source Part Number: 1335808-TEN 6-1221N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN6-1221N,TEN 6-1221N-ND Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335808-TEN 6-1221N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN6-1221N,TEN 6-1221N-ND Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335808-TEN 6-1221N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335808-TEN 6-1221N
Power Supplies - Board Mount - DC DC Converters 1335808-TEN 6-1221N
Manufacturer: Traco Power Win Source Part Number: 1335808-TEN 6-1221N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 5 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN6-1221N,TEN 6-1221N-ND Base Product Number: TEN 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335808-TEN 6-1221N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 5 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN6-1221N,TEN 6-1221N-ND
Base Product Number: TEN 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335808-TEN 6-1221N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details