TRACO Power North America, Inc. 3.3V 33W DC-DC Converter IC TEN 50-4810

Description
DC DC CONVERTER 3.3V 33W Product overview: TEN 50-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 50-4810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 33W Product overview: TEN 50-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 50-4810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 33W DC-DC Converter IC - 132-TEN 50-4810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 33W DC-DC Converter IC
132-TEN 50-4810
3.3V 33W DC-DC Converter IC 132-TEN 50-4810
DC DC CONVERTER 3.3V 33W Product overview: TEN 50-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 50-4810 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 33W Product overview: TEN 50-4810 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 50-4810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335781-TEN 50-4810 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335781-TEN 50-4810
Power Supplies - Board Mount - DC DC Converters 1335781-TEN 50-4810
Manufacturer: Traco Power Win Source Part Number: 1335781-TEN 50-4810 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.43" H (50.8mm x 25.4mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 33 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 89% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN50-4810,TEN 50-4810-ND Base Product Number: TEN 50 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335781-TEN 50-4810
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.43" H (50.8mm x 25.4mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 33 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 89%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN50-4810,TEN 50-4810-ND
Base Product Number: TEN 50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 50-4810 1335781-TEN 50-4810
Product Name 3.3V 33W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data