TRACO Power North America, Inc. DC DC Converters TEN 50-2413

Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2233, is an isolated, high-performance module designed to deliver 50W of output power at 15V with a maximum output current of 3.333A. It features a compact footprint of 1,Äù x 2,Äù x 0.4,Äù and offers high efficiency of up to 92%. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including mobile equipment and industrial electronics. This converter does not require a minimum load and allows for adjustable output voltage via an external resistor. It includes standard features such as remote On/Off control, overload protection, and short circuit protection. The isolation voltage is rated at 1500 VDC, ensuring safe operation in sensitive environments. The product is compliant with safety standards and comes with a 3-year warranty, providing reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2233, is an isolated, high-performance module designed to deliver 50W of output power at 15V with a maximum output current of 3.333A. It features a compact footprint of 1,Äù x 2,Äù x 0.4,Äù and offers high efficiency of up to 92%. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including mobile equipment and industrial electronics. This converter does not require a minimum load and allows for adjustable output voltage via an external resistor. It includes standard features such as remote On/Off control, overload protection, and short circuit protection. The isolation voltage is rated at 1500 VDC, ensuring safe operation in sensitive environments. The product is compliant with safety standards and comes with a 3-year warranty, providing reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN50-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN50-2413-ND
DC DC Converters TEN50-2413-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 3.333A, 15V; Power Supply Approvals Traco Power - 70W2233 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 3.333A, 15V; Power Supply Approvals Traco Power
70W2233
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 3.333A, 15V; Power Supply Approvals Traco Power 70W2233
DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 3.333A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.333A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 3.333A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.333A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN50-2413-ND 70W2233
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 3.333A, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227772 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details