TRACO Power North America, Inc. DC DC Converters TEN 50-2412

Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1571-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1571-ND
DC DC Converters 1951-1571-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 4.16A, 12V; Power Supply Approvals Traco Power - 70W2232 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 4.16A, 12V; Power Supply Approvals Traco Power
70W2232
Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 4.16A, 12V; Power Supply Approvals Traco Power 70W2232
DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 4.16A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 50W, 4.16A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A Rohs Compliant Traco Power - 63W4234 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A Rohs Compliant Traco Power
63W4234
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A Rohs Compliant Traco Power 63W4234
Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1571-ND 70W2232 63W4234
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 50W, 4.16A, 12V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 50 W, 12 V, 4.16 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4.17 amps 4.16 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-25-2u-27237 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details