Manufacturer: Traco Power
Win Source Part Number: 1335799-TEN 5-4822WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2203
Base Product Number: TEN 5
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335799-TEN 5-4822WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 24-DIP Module, 7 Leads |