TRACO Power North America, Inc. DC DC Converters TEN 5-4812WI

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2564-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2564-ND
DC DC Converters 1951-2564-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 12 V, 500 Ma Rohs Compliant Traco Power - 93K0358 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 12 V, 500 Ma Rohs Compliant Traco Power
93K0358
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 12 V, 500 Ma Rohs Compliant Traco Power 93K0358
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 12 V, 500 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 12 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 500Ma, 12V; Power Supply Approvals Traco Power - 51R4975 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 500Ma, 12V; Power Supply Approvals Traco Power
51R4975
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 500Ma, 12V; Power Supply Approvals Traco Power 51R4975
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 500mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 500mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2564-ND 93K0358 51R4975
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 12 V, 500 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 500Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details