TRACO Power North America, Inc. -15V 6W DC-DC Converter IC TEN 5-2423WI

Description
DC DC CONVERTER +/-15V 6W Product overview: TEN 5-2423WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2423WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 6W Product overview: TEN 5-2423WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2423WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 6W DC-DC Converter IC - 132-TEN 5-2423WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 6W DC-DC Converter IC
132-TEN 5-2423WI
-15V 6W DC-DC Converter IC 132-TEN 5-2423WI
DC DC CONVERTER +/-15V 6W Product overview: TEN 5-2423WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2423WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 6W Product overview: TEN 5-2423WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2423WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TEN 5-2423WI - 847279-TEN 5-2423WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN 5-2423WI
847279-TEN 5-2423WI
Power Supplies Board Mount DCDC Converters - TEN 5-2423WI 847279-TEN 5-2423WI
Manufacturer: Traco Power Win Source Part Number: 847279-TEN 5-2423WI Series: TEN 5WI (6W) Features: DC DC Converter 2 Output - Input Package: Tube Part Status: Not For New Designs Family Name: TEN 5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 847279-TEN 5-2423WI
Series: TEN 5WI (6W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Part Status: Not For New Designs
Family Name: TEN 5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 5-2423WI 847279-TEN 5-2423WI
Product Name -15V 6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TEN 5-2423WI
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IP1201TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
Buck 2MHz 600mA SOT 23 Step-Down DC-DC Converter IC - 739-LM3674MF-2.8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 2.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details