The DC-DC Converter, part number 19M1399, is a compact module designed to provide a dual output of +15V and -15V with a maximum output current of 200mA per output, delivering a total output power of 6W. It features a wide input voltage range of 4.5 to 7 VDC and operates with high efficiency, reaching up to 86%. The converter is built using full SMD technology, ensuring high reliability with a mean time between failures (MTBF) exceeding 1 million hours. This model includes important safety features such as 1,500 VDC isolation between input and output, indefinite short circuit protection, and compliance with EN 55022 class A and FCC level A for conducted noise without the need for external components. The operating temperature range is extensive, from -40°C to +85°C, making it suitable for various applications, including communications and industrial systems. The converter is housed in a shielded metal case with an insulated baseplate, and it is RoHS compliant. Engineers considering this product will find it suitable for projects requiring reliable power conversion in compact spaces, with robust performance under varying environmental conditions.
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
DC-DC CONVERTER, 0.2A, 15V, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15VDC; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:20mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2713-ND | 19M1399 |
| Product Name | DC DC Converters | Dc-Dc Converter, 0.2A, 15V, 6W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 18.0 to 36.0 volts |