TRACO Power North America, Inc. 15V 6W DC-DC Converter IC TEN 5-2413

Description
DC DC CONVERTER 15V 6W Product overview: TEN 5-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2413 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 6W Product overview: TEN 5-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2413 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 6W DC-DC Converter IC - 132-TEN 5-2413 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 6W DC-DC Converter IC
132-TEN 5-2413
15V 6W DC-DC Converter IC 132-TEN 5-2413
DC DC CONVERTER 15V 6W Product overview: TEN 5-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2413 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 6W Product overview: TEN 5-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-2413 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TEN 5-2413 - 936380-TEN 5-2413 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TEN 5-2413
936380-TEN 5-2413
Power Supplies Board Mount DCDC Converters - TEN 5-2413 936380-TEN 5-2413
Manufacturer: Traco Power Win Source Part Number: 936380-TEN 5-2413 Series: TEN 5 (6W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - - 400mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 7 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TEN 5 Categories: Power Supplies - Board Mount Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 936380-TEN 5-2413
Series: TEN 5 (6W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - - 400mA 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TEN 5
Categories: Power Supplies - Board Mount
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 5-2413 936380-TEN 5-2413
Product Name 15V 6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TEN 5-2413
Package Type Other; Tube DIP; Other; Module
Unlock Full Specs
to access all available technical data