Manufacturer: Traco Power
Win Source Part Number: 847278-TEN 5-1221
Series: TEN 5 (6W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V -5V - - 500mA, 500mA 9V - 18V Input
Package: Tube
Package: 24-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TEN 5
Categories: Power Supplies - Board Mount
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC DC CONVERTER +/-5V 5W Product overview: TEN 5-1221 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 5-1221 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847278-TEN 5-1221 | 132-TEN 5-1221 |
| Product Name | Power Supplies Board Mount DCDC Converters - TEN 5-1221 | -5V 5W DC-DC Converter IC |
| Package Type | DIP; Other; Module | Other; Tube |