TRACO Power North America, Inc. DC DC Converters TEN 40-4815WIR

Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1569-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1569-ND
DC DC Converters 1951-1569-ND
Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 1.666A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 1.666A; Power Supply Approvals Traco Power - 45Y2001 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 1.666A; Power Supply Approvals Traco Power
45Y2001
Dc-Dc Converter, 1 O/p, 24V, 1.666A; Power Supply Approvals Traco Power 45Y2001
DC-DC CONVERTER, 1 O/P, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A Rohs Compliant Traco Power - 63W4220 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A Rohs Compliant Traco Power
63W4220
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A Rohs Compliant Traco Power 63W4220
Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1569-ND 45Y2001 63W4220
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 1.666A; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Adjustable, Through Hole, 40 W, 24 V, 1.666 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72903 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details