TRACO Power North America, Inc. DC DC Converters TEN 40-4813E

Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-4813E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-4813E-ND
DC DC Converters 1951-TEN40-4813E-ND
Isolated Module DC DC Converter 1 Output 15V 2.666A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2.666A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power - 40AH0523 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
40AH0523
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power 40AH0523
DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN40-4813E-ND 40AH0523
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.67 amps 2.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details