TRACO Power North America, Inc. DC DC Converters TEN 40-4812WIN

Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3020-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3020-ND
DC DC Converters 1951-3020-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power - 14AC5321 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
14AC5321
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power 14AC5321
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3020-ND 14AC5321
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details