TRACO Power North America, Inc. DC DC Converters TEN 40-4812E

Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-4812E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-4812E-ND
DC DC Converters 1951-TEN40-4812E-ND
Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power - 40AH0521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power
40AH0521
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power 40AH0521
DC-DC CONVERTER, 12V, 3.333A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.333A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power - 69AH9211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power
69AH9211
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power 69AH9211
DC-DC CONVERTER, 12V, 3.333A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 3.333A, 40W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-4812E-ND 40AH0521 69AH9211
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details