TRACO Power North America, Inc. DC DC Converters TEN 40-4811E

Description
Isolated Module DC DC Converter 1 Output 5V 8A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-4811E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-4811E-ND
DC DC Converters 1951-TEN40-4811E-ND
Isolated Module DC DC Converter 1 Output 5V 8A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 8A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power - 40AH0519 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power
40AH0519
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power 40AH0519
DC-DC CONVERTER, 5V, 8A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power - 69AH9209 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power
69AH9209
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power 69AH9209
DC-DC CONVERTER, 5V, 8A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 8A, 40W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-4811E-ND 40AH0519 69AH9209
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DINRail mount DC-DC converters - DPX20-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details