TRACO Power North America, Inc. DC DC Converters TEN 40-2425E

Description
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2425E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2425E-ND
DC DC Converters 1951-TEN40-2425E-ND
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power - 69AH9205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power
69AH9205
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power 69AH9205
DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power - 40AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
40AH0515
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power 40AH0515
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2425E-ND 69AH9205 40AH0515
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3E2K0LNDNNNNN-C1-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details