TRACO Power North America, Inc. DC DC Converters TEN 40-2423WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1564-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1564-ND
DC DC Converters 1951-1564-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 1.35A, 15V, -15V; Power Supply Approvals Traco Power - 28W5292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 1.35A, 15V, -15V; Power Supply Approvals Traco Power
28W5292
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 1.35A, 15V, -15V; Power Supply Approvals Traco Power 28W5292
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 1.35A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 1.35A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1564-ND 28W5292
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 1.35A, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.35 amps 1.35 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details