TRACO Power North America, Inc. DC DC Converters TEN 40-2423E

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2423E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2423E-ND
DC DC Converters 1951-TEN40-2423E-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power - 69AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power
69AH9203
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power 69AH9203
DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power - 40AH0513 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
40AH0513
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power 40AH0513
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2423E-ND 69AH9203 40AH0513
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details