TRACO Power North America, Inc. DC DC Converters TEN 40-2413WIE

Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2413WIE-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2413WIE-ND
DC DC Converters 1951-TEN40-2413WIE-ND
Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2.666A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power - 69AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power
69AH9198
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power 69AH9198
DC-DC CONVERTER, 15V, 2.666A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 2.666A, 40W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power - 40AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
40AH0508
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power 40AH0508
DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2413WIE-ND 69AH9198 40AH0508
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details