TRACO Power North America, Inc. DC DC Converters TEN 40-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 2.65A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.65A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1561-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1561-ND
DC DC Converters 1951-1561-ND
Isolated Module DC DC Converter 1 Output 15V 2.65A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2.65A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.65 A Rohs Compliant Traco Power - 95M7470 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.65 A Rohs Compliant Traco Power
95M7470
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.65 A Rohs Compliant Traco Power 95M7470
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 15 V, 2.65 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 15 V, 2.65 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.65A, 15V; Power Supply Approvals Traco Power - 28W5291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.65A, 15V; Power Supply Approvals Traco Power
28W5291
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.65A, 15V; Power Supply Approvals Traco Power 28W5291
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.65A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.65A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.65A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.65A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1561-ND 95M7470 28W5291
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.65 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.65A, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.65 amps 2.65 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data