TRACO Power North America, Inc. DC DC Converters TEN 40-2413E

Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.666A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2413E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2413E-ND
DC DC Converters 1951-TEN40-2413E-ND
Isolated Module DC DC Converter 1 Output 15V 2.666A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2.666A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power - 69AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power
69AH9197
Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power 69AH9197
DC-DC CONVERTER, 15V, 2.666A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 2.666A, 40W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power - 40AH0507 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
40AH0507
Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power 40AH0507
DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.666A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2413E-ND 69AH9197 40AH0507
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.666A, 40W Rohs Compliant Traco Power Dc-Dc Converter, 15V, 2.666A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details