TRACO Power North America, Inc. DC DC Converters TEN 40-2411

Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2172-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2172-ND
DC DC Converters 1951-2172-ND
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Traco Power - 51R4951 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Traco Power
51R4951
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Traco Power 51R4951
DC-DC CONV, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2172-ND 51R4951
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details