TRACO Power North America, Inc. DC DC Converters TEN 40-1225E

Description
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-1225E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-1225E-ND
DC DC Converters 1951-TEN40-1225E-ND
Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power - 40AH0500 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
40AH0500
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power 40AH0500
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN40-1225E-ND 40AH0500
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details