TRACO Power North America, Inc. DC DC Converters TEN 40-1212

Description
Isolated Module DC DC Converter 1 Output 12V 3.3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1558-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1558-ND
DC DC Converters 1951-1558-ND
Isolated Module DC DC Converter 1 Output 12V 3.3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 3.3A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Traco Power - 51R4944 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Traco Power
51R4944
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Traco Power 51R4944
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1558-ND 51R4944
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.3A, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.3 amps 3.3 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details