TRACO Power North America, Inc. DC DC Converters TEN 40-1211E

Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-1211E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-1211E-ND
DC DC Converters 1951-TEN40-1211E-ND
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 8A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power - 40AH0494 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power
40AH0494
Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power 40AH0494
DC-DC CONVERTER, 5V, 8A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power - 69AH9184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power
69AH9184
Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power 69AH9184
DC-DC CONVERTER, 5V, 8A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 8A, 40W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-1211E-ND 40AH0494 69AH9184
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A, 40W; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 8A, 40W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-100-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details