Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226397-TEN 4-2411
Length: 32 mm
Isolation: Isolated
Operating Supply Voltage: 24 V
Height: 10 mm
Weight: 16.2 g
Power Rating: 4 W
Number of Pins: 8
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 660 mA
Efficiency: 81 %
Output Power: 4 W
Output Voltage: 5 V
Width: 20.3 mm
Categories: Custom Parts
Case / Package: Module
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): TEN-4-2411; TEN4-2411;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 20 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 660 mA
Min Input Voltage: 9 V
Max Operating Temperature: 75 °C
Nominal Input Voltage: 24 V
Max Output Power: 4 W
Nominal Output Voltage: 5 V
Max Input Voltage (DC): 36 V
Min Input Voltage (DC): 9 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226397-TEN 4-2411 |
| Product Name | Custom Parts - Custom Parts (S - T) - TEN 4-2411 |