TRACO Power North America, Inc. DC DC Converters TEN 30-2432WIN

Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 333mA, 333mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-2432WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-2432WIN-ND
DC DC Converters TEN30-2432WIN-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 333mA, 333mA 9V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 4A, 333mA, 333mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 3 Rohs Compliant Traco Power - 45P4063 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 3 Rohs Compliant Traco Power
45P4063
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 3 Rohs Compliant Traco Power 45P4063
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 3 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Traco Power - 51R4907 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Traco Power
51R4907
Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Traco Power 51R4907
DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 30W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TEN30-2432WIN-ND 45P4063 51R4907
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 3 Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 3 O/p, 30W, 5V, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.3330 to 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D800LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details