Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TEN30-2421WIN-ND | 51R4901 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 3 amps | 3 amps |
| DC Input Voltage | 9.0 to 36.0 volts |