TRACO Power North America, Inc. DC DC Converters TEN 30-2421

Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-2421-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-2421-ND
DC DC Converters TEN30-2421-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Traco Power - 51R4900 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Traco Power
51R4900
Dc-Dc Conv, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Traco Power 51R4900
DC-DC CONV, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN30-2421-ND 51R4900
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 30W, 3A, 3A, 5V, -5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details