Manufacturer: Traco Power
Win Source Part Number: 899489-TEN 30-2413WI
Series: TEN 30WI (30W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - - 2A 10V - 40V Input
Package: Tube
Package: 7-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TEN 30
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN30-2413WI-ND, 1951-3008, TEN30-2413WI
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 899489-TEN 30-2413WI |
| Product Name | Power Supplies Board Mount DCDC Converters - TEN 30-2413WI |
| Package Type | DIP; Other; 7-DIP Module, 6 Leads |