TRACO Power North America, Inc. DC DC Converters TEN 30-2413

Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2146-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2146-ND
DC DC Converters 1951-2146-ND
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power - 51R4897 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power
51R4897
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power 51R4897
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 15 V, 2 A Rohs Compliant Traco Power - 51R7564 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 15 V, 2 A Rohs Compliant Traco Power
51R7564
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 15 V, 2 A Rohs Compliant Traco Power 51R7564
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 15 V, 2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 15 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2146-ND 51R4897 51R7564
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 15 V, 2 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details