TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 30-2413

Description
Win Source Part Number: 1025816-TEN 30-2413 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): UHE-15/2000-D24-C; PXE3024S15; RP30-2412SF; PXD1024S3P3; PXB15-24S15/NT; RP10-2405SETEN30-241 3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2146 Base Product Number: TEN 30
Request a Quote Datasheet
Description
Win Source Part Number: 1025816-TEN 30-2413 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): UHE-15/2000-D24-C; PXE3024S15; RP30-2412SF; PXD1024S3P3; PXB15-24S15/NT; RP10-2405SETEN30-241 3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2146 Base Product Number: TEN 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1025816-TEN 30-2413 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1025816-TEN 30-2413
Power Supplies - Board Mount - DC DC Converters 1025816-TEN 30-2413
Win Source Part Number: 1025816-TEN 30-2413 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 30 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): UHE-15/2000-D24-C; PXE3024S15; RP30-2412SF; PXD1024S3P3; PXB15-24S15/NT; RP10-2405SETEN30-241 3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2146 Base Product Number: TEN 30

Win Source Part Number: 1025816-TEN 30-2413
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): UHE-15/2000-D24-C; PXE3024S15; RP30-2412SF; PXD1024S3P3; PXB15-24S15/NT; RP10-2405SETEN30-2413;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2146
Base Product Number: TEN 30

Buy Now Datasheet
15V 30W DC-DC Converter IC - 132-TEN 30-2413 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 30W DC-DC Converter IC
132-TEN 30-2413
15V 30W DC-DC Converter IC 132-TEN 30-2413
DC DC CONVERTER 15V 30W Product overview: TEN 30-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 30-2413 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 30W Product overview: TEN 30-2413 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 30-2413 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1025816-TEN 30-2413 132-TEN 30-2413
Product Name Power Supplies - Board Mount - DC DC Converters 15V 30W DC-DC Converter IC
Package Type DIP; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1240960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details