TRACO Power North America, Inc. DC DC Converters TEN 30-2412

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2145-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2145-ND
DC DC Converters 1951-2145-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power - 51R4894 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power
51R4894
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power 51R4894
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2.5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2.5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 12 V, 2.5 A Rohs Compliant Traco Power - 51R7563 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 12 V, 2.5 A Rohs Compliant Traco Power
51R7563
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 12 V, 2.5 A Rohs Compliant Traco Power 51R7563
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 12 V, 2.5 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 12 V, 2.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2145-ND 51R4894 51R7563
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 12 V, 2.5 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details