TRACO Power North America, Inc. DC DC Converters TEN 30-2411WIN

Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2144-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2144-ND
DC DC Converters 1951-2144-ND
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power - 51R4893 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power
51R4893
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power 51R4893
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power - 15P3266 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power
15P3266
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power 15P3266
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5.1 V, 6 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5.1 V, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2144-ND 51R4893 15P3266
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details