Win Source Part Number: 1028647-TEN 30-2411
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 30 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 31 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5.1V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): AXA04F18-L; AXA01C36-L; AXA00CC18-LTEN30-241
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2143
Base Product Number: TEN 30
DC DC CONVERTER 5.1V 31W Product overview: TEN 30-2411 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 31W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 31W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 30-2411 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1028647-TEN 30-2411 | 132-TEN 30-2411 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5.1V 31W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |