TRACO Power North America, Inc. DC DC Converters TEN 30-2411

Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2143-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2143-ND
DC DC Converters 1951-2143-ND
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power - 51R7562 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power
51R7562
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power 51R7562
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5.1 V, 6 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 30 W, 5.1 V, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power - 51R4891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power
51R4891
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power 51R4891
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2143-ND 51R7562 51R4891
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details