TRACO Power North America, Inc. DC DC Converters TEN 30-2410WIN

Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2142-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2142-ND
DC DC Converters 1951-2142-ND
Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 7.5A, 3.3V; Power Supply Approvals Traco Power - 51R4890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 7.5A, 3.3V; Power Supply Approvals Traco Power
51R4890
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 7.5A, 3.3V; Power Supply Approvals Traco Power 51R4890
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 7.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2142-ND 51R4890
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 7.5A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details