TRACO Power North America, Inc. DC DC Converters TEN 30-2410WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 10V - 40V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 10V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-2410WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-2410WI-ND
DC DC Converters TEN30-2410WI-ND
Isolated Module DC DC Converter 1 Output 3.3V 6A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 6A 10V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 3.3V; Power Supply Approvals Traco Power - 51R4889 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 3.3V; Power Supply Approvals Traco Power
51R4889
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 3.3V; Power Supply Approvals Traco Power 51R4889
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN30-2410WI-ND 51R4889
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details