TRACO Power North America, Inc. DC DC Converters TEN 30-1213

Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-1213-ND
DC DC Converters TEN30-1213-ND
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power - 51R4880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power
51R4880
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power 51R4880
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN30-1213-ND 51R4880
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Space Products - GHP12005S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AC AC Wall Power Adapters - 237-1886-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers