TRACO Power North America, Inc. DC DC Converters TEN 30-1211

Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3004-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3004-ND
DC DC Converters 1951-3004-ND
Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5.1V 6A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power - 51R4878 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power
51R4878
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power 51R4878
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3004-ND 51R4878
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5.1V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details