TRACO Power North America, Inc. -15V 3W DC-DC Converter IC TEN 3-4823N

Description
DC DC CONVERTER +/-15V 3W Product overview: TEN 3-4823N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-4823N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 3W Product overview: TEN 3-4823N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-4823N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 3W DC-DC Converter IC - 132-TEN 3-4823N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 3W DC-DC Converter IC
132-TEN 3-4823N
-15V 3W DC-DC Converter IC 132-TEN 3-4823N
DC DC CONVERTER +/-15V 3W Product overview: TEN 3-4823N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-4823N can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 3W Product overview: TEN 3-4823N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 3-4823N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1028648-TEN 3-4823N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1028648-TEN 3-4823N
Power Supplies - Board Mount - DC DC Converters 1028648-TEN 3-4823N
Win Source Part Number: 1028648-TEN 3-4823N Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 3N (3W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): AM3T-4815D-PNZ; DE03S4815A; DD03S4815A; DH06S4812A; ULT-12/2.5-D48N-C; ULT-12/2.5-D48NM-C; IZ4815SATEN3-4823N; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN 3-4823N-ND,TEN3-4823 N Base Product Number: TEN 3 Approval Agency: CB, cCSAus

Win Source Part Number: 1028648-TEN 3-4823N
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 3N (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): AM3T-4815D-PNZ; DE03S4815A; DD03S4815A; DH06S4812A; ULT-12/2.5-D48N-C; ULT-12/2.5-D48NM-C; IZ4815SATEN3-4823N;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TEN 3-4823N-ND,TEN3-4823N
Base Product Number: TEN 3
Approval Agency: CB, cCSAus

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 3-4823N 1028648-TEN 3-4823N
Product Name -15V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TLX-1812/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details
2 suppliers