TRACO Power North America, Inc. DC DC Converters TEN 3-4821N

Description
Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-4821N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-4821N-ND
DC DC Converters TEN3-4821N-ND
Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power - 45Y1930 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power
45Y1930
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power 45Y1930
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:-5V; Width:31.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:-5V; Width:31.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-4821N-ND 45Y1930
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details