TRACO Power North America, Inc. DC DC Converters TEN 3-4815WIN

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-4815WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-4815WIN-ND
DC DC Converters TEN3-4815WIN-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power - 45Y1927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
45Y1927
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power 45Y1927
DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-4815WIN-ND 45Y1927
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details