TRACO Power North America, Inc. DC DC Converters TEN 3-4811N

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-4811N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-4811N-ND
DC DC Converters TEN3-4811N-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Traco Power - 45Y1914 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
45Y1914
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Traco Power 45Y1914
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-4811N-ND 45Y1914
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details